DIODES Incorporated Gates and Inverters 74LVC1G00SE-7

Description
NAND Gate IC 1 Channel SOT-353
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel SOT-353
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC1G00SE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G00SE-7DITR-ND
Gates and Inverters 74LVC1G00SE-7DITR-ND
NAND Gate IC 1 Channel SOT-353

NAND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 74LVC1G00SE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G00SE-7DICT-ND
Gates and Inverters 74LVC1G00SE-7DICT-ND
NAND Gate IC 1 Channel SOT-353

NAND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 74LVC1G00SE-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G00SE-7DIDKR-ND
Gates and Inverters 74LVC1G00SE-7DIDKR-ND
NAND Gate IC 1 Channel SOT-353

NAND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC1G00SE-7 - 076374-74LVC1G00SE-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G00SE-7
076374-74LVC1G00SE-7
Logic - Logic - Gates and Inverters - 74LVC1G00SE-7 076374-74LVC1G00SE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 076374-74LVC1G00SE-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 1.8ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 076374-74LVC1G00SE-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 1.8ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC GATE NAND 1CH 2-INP SOT353 Product overview: 74LVC1G00SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G00SE-7 can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP SOT353 Product overview: 74LVC1G00SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G00SE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G00SE-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G00SE-7
Gates and Inverters 74LVC1G00SE-7
IC GATE NAND 1CH 2-INP SOT353

IC GATE NAND 1CH 2-INP SOT353

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G00SE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G00SE-7
Gates and Inverters 74LVC1G00SE-7
NAND Gate IC 1 Channel SOT-353

NAND Gate IC 1 Channel SOT-353

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC1G00SE-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G00SE-7
Logic - Gates and Inverters 74LVC1G00SE-7
IC GATE NAND 1CH 2-INP SOT353

IC GATE NAND 1CH 2-INP SOT353

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G00SE-7
Logic Gates 74LVC1G00SE-7
Logic Gates LOGILVCNAND GATE1

Logic Gates LOGILVCNAND GATE1

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G00SE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G00SE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G00SE-7
IC GATE NAND 1CH 2-INP SOT353

IC GATE NAND 1CH 2-INP SOT353

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G00SE-7DITR-ND 076374-74LVC1G00SE-7 705-74LVC1G00SE-7 74LVC1G00SE-7 74LVC1G00SE-7 74LVC1G00SE-7 74LVC1G00SE-7 74LVC1G00SE-7
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC1G00SE-7 Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65 V to 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 1.8 ns 1.8 ns 1.8 ns 1.8 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS02W/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details