100164W-MIL -- LOGIC - GATES AND INVERTERS - MULTI-FUNCTION, CONFIGURABLE
Rochester Electronics
Logic - Gates and Inverters - Multi-Function, Configurable
100164W-MIL
Description
MULTIPLEXER, 100K SERIES
-
Lingto Electronic Limited
Datasheet
Description
MULTIPLEXER, 100K SERIES
Datasheet
Suppliers
Logic - Gates and Inverters - Multi-Function, Configurable
100164W-MIL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
100164W-MIL |
|
Product Name
|
Logic - Gates and Inverters - Multi-Function, Configurable |
|
Gate Type
|
NOT
|
Unlock Full Specs
to access all available technical data
Similar Products
Logic Family
AHCT/VHCT/VT
Operating Temperature
-40 C (-40 F)
Pin Count
14
View Details
Gate Type
NAND; NAND Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details