The 74LVC06A is a hex inverter with open-drain outputs designed for operation across a supply voltage range of 1.65V to 5.5V, with inputs tolerant to 5.5V and support for partial-power-down mode via IOFF circuitry. It is available in a TSSOP-14 package and can sink 24mA at VCC = 3.3V. The device features ESD protection exceeding 2000V human body model and 1000V charged device model, and meets JESD78 for latch-up protection. It is RoHS compliant and suitable for mixed-voltage applications such as PCs, networking, and consumer electronics.
IC HEX INVERTER O-D 14TSSOP Product overview: 74LVC06AT14-13 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC06AT14-13 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC06AT14-13 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.65V ~ 5.5V |
| Pd | 500 milliwatts |