The 74AUP1G34FZ4-7 is a single buffer gate in an X2-DFN1410-6 package measuring 1.4mm x 1.0mm x 0.4mm, designed for low-power operation from 0.8V to 3.6V. It features Schmitt trigger inputs with 250mV hysteresis at 3.0V, ±4mA output drive at 3.0V, static power consumption under 0.9µA, and IOFF circuitry to prevent current backflow during partial power-down. The device meets JESD 22 ESD protection standards with 2kV HBM and 1kV CDM, and exceeds 100mA latch-up current per JESD 78, Class I. It is fully RoHS compliant and lead-free.
IC BUFFER NON-INVERT 3.6V 6DFN Product overview: 74AUP1G34FZ4-7 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AUP1G34FZ4-7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74AUP1G34FZ4-7 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 0.8V ~ 3.6V |