IC GATE AND 1CH 2-INP SOT353 Product overview: 74AHC1G08SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G08SE-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 006545-74AHC1G08SE-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
AND Gate IC 1 Channel SOT-353
AND Gate IC 1 Channel SOT-353
AND Gate IC 1 Channel SOT-353
IC GATE AND 1CH 2-INP SOT353
IC GATE AND 1CH 2-INP SOT353
Logic Gates SINGLE 2-INPUT POS AND 2.0V to 5.5V
LOGIC, POS AND, SINGLE, 2 IP, SOT353; Logic Family / Base Number:74AHC1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 1CH 2-INP SOT353
AND Gate IC 1 Channel SOT-353
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AHC1G08SE-7 | 006545-74AHC1G08SE-7 | 74AHC1G08SE-7DITR-ND | 74AHC1G08SE-7 | 74AHC1G08SE-7 | 74AHC1G08SE-7 | 47T3879 | 74AHC1G08SE-7 | 74AHC1G08SE-7 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74AHC1G08SE-7 | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic, Pos And, Single, 2 Ip, Sot353; Logic Family / Base Number Diodes Inc. | Gates and Inverters | Gates and Inverters |
| Gate Type | AND; AND | NOT; AND; AND Gate | AND | NOT; AND | AND | AND; AND | AND; AND Gate | AND; AND Gate | |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Logic Family | AHC | ||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns |