DIODES Incorporated Integrated Circuits (ICs) - Logic - Shift Registers 74AHC164T14-13

Description
Win Source Part Number: 1371364-74AHC164T14- 13 Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74AHC Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74AHC164 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 2V ~ 5.5V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8
Request a Quote Datasheet
Description
Win Source Part Number: 1371364-74AHC164T14- 13 Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74AHC Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74AHC164 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 2V ~ 5.5V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1371364-74AHC164T14-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371364-74AHC164T14-13
Integrated Circuits (ICs) - Logic - Shift Registers 1371364-74AHC164T14-13
Win Source Part Number: 1371364-74AHC164T14- 13 Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74AHC Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74AHC164 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 2V ~ 5.5V Output Type: Push-Pull Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371364-74AHC164T14-13
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: 74AHC
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74AHC164
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Serial to Parallel
Voltage - Supply: 2V ~ 5.5V
Output Type: Push-Pull
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Shift Registers - 31-74AHC164T14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - 31-74AHC164T14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74AHC164T14-13CT-ND
Shift Registers 31-74AHC164T14-13CT-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - 31-74AHC164T14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
31-74AHC164T14-13TR-ND
Shift Registers 31-74AHC164T14-13TR-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Logic - Shift Registers
74AHC164T14-13
Logic - Shift Registers 74AHC164T14-13
LOGIC AHC STD SO-14

LOGIC AHC STD SO-14

Supplier's Site Datasheet
Shift Registers - 74AHC164T14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHC164T14-13
Shift Registers 74AHC164T14-13
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
74AHC164T14-13
Counter Shift Registers 74AHC164T14-13
Counter Shift Registers 8-Bit Counter Shift High Speed CMOS

Counter Shift Registers 8-Bit Counter Shift High Speed CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC164T14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHC164T14-13
Integrated Circuits (ICs) - Logic - Shift Registers 74AHC164T14-13
LOGIC AHC STD SO-14

LOGIC AHC STD SO-14

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1371364-74AHC164T14-13 31-74AHC164T14-13DKR-ND 74AHC164T14-13 74AHC164T14-13 74AHC164T14-13 74AHC164T14-13
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type SSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC4094D/C4J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details