Nexperia B.V. 8-bit serial-in, parallel-out shift register 74HC164D,653

Description
The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC164: CMOS level For 74HCT164: TTL level Gated serial data inputs Asynchronous master reset Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote
Description
The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC164: CMOS level For 74HCT164: TTL level Gated serial data inputs Asynchronous master reset Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC164D is an 8-bit serial-in/parallel-out shift register in a SO14 plastic small outline package with a body width of 3.9 mm. It operates from a supply voltage of 2.0 to 6.0 V, features two gated serial data inputs (DSA and DSB), eight parallel outputs (Q0 to Q7), and an asynchronous master reset. Data shifts on the LOW-to-HIGH clock transition, and the device includes clamp diodes for input protection. It complies with JESD8C and JESD7A standards, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and provides ESD protection exceeding 2000 V HBM and 1000 V CDM. The device is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HC164D is an 8-bit serial-in/parallel-out shift register in a SO14 plastic small outline package with a body width of 3.9 mm. It operates from a supply voltage of 2.0 to 6.0 V, features two gated serial data inputs (DSA and DSB), eight parallel outputs (Q0 to Q7), and an asynchronous master reset. Data shifts on the LOW-to-HIGH clock transition, and the device includes clamp diodes for input protection. It complies with JESD8C and JESD7A standards, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and provides ESD protection exceeding 2000 V HBM and 1000 V CDM. The device is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in, parallel-out shift register - 74HC164D,653 - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in, parallel-out shift register
74HC164D,653
8-bit serial-in, parallel-out shift register 74HC164D,653
The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC164: CMOS level For 74HCT164: TTL level Gated serial data inputs Asynchronous master reset Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.

The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-out shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Input levels:
    • For 74HC164: CMOS level
    • For 74HCT164: TTL level
  • Gated serial data inputs
  • Asynchronous master reset
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Supplier's Site Datasheet
Logic - Logic - Shift Registers - 74HC164D,653 - 1008254-74HC164D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HC164D,653
1008254-74HC164D,653
Logic - Logic - Shift Registers - 74HC164D,653 1008254-74HC164D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008254-74HC164D,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC164D; 74HC164D,652; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008254-74HC164D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC164D; 74HC164D,652;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shift Registers - 1727-2787-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2787-1-ND
Shift Registers 1727-2787-1-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 1727-2787-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2787-6-ND
Shift Registers 1727-2787-6-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 1727-2787-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2787-2-ND
Shift Registers 1727-2787-2-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Logic - Shift Registers - 74HC164D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC164D,653
Logic - Shift Registers 74HC164D,653
IC SHIFT REGST 8BIT SI-PO 14SOIC

IC SHIFT REGST 8BIT SI-PO 14SOIC

Supplier's Site Datasheet
Shift Registers - 74HC164D,653 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74HC164D,653
Shift Registers 74HC164D,653
IC SHIFT REGST 8BIT SI-PO 14SOIC

IC SHIFT REGST 8BIT SI-PO 14SOIC

Supplier's Site Datasheet
IC SHIFT REGST 8BIT SI-PO 14SOIC - 554-74HC164D,653 - Utmel Electronic Limited
Hong Kong, China
IC SHIFT REGST 8BIT SI-PO 14SOIC
554-74HC164D,653
IC SHIFT REGST 8BIT SI-PO 14SOIC 554-74HC164D,653
IC SHIFT REGST 8BIT SI-PO 14SOIC

IC SHIFT REGST 8BIT SI-PO 14SOIC

Supplier's Site
Shift Registers - 74HC164D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC164D,653
Shift Registers 74HC164D,653
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC164D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC164D,653
Integrated Circuits (ICs) - Logic - Shift Registers 74HC164D,653
IC SHIFT REGST 8BIT SI-PO 14SOIC

IC SHIFT REGST 8BIT SI-PO 14SOIC

Supplier's Site
Ic, 8Bit Shift Register, 14Soic; Logic Family / Base Number Nexperia - 99K0584 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Shift Register, 14Soic; Logic Family / Base Number Nexperia
99K0584
Ic, 8Bit Shift Register, 14Soic; Logic Family / Base Number Nexperia 99K0584
IC, 8BIT SHIFT REGISTER, 14SOIC; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

IC, 8BIT SHIFT REGISTER, 14SOIC; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC164D,653 1008254-74HC164D,653 1727-2787-1-ND 74HC164D,653 74HC164D,653 554-74HC164D,653 74HC164D,653 74HC164D,653 99K0584
Product Name 8-bit serial-in, parallel-out shift register Logic - Logic - Shift Registers - 74HC164D,653 Shift Registers Logic - Shift Registers Shift Registers IC SHIFT REGST 8BIT SI-PO 14SOIC Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Ic, 8Bit Shift Register, 14Soic; Logic Family / Base Number Nexperia
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage +7 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 5V; 5V 2V ~ 6V
Features ESD Protection
Package Type Other; SOT108-1 SOT108-1 Other; 14-SO SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154, 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Output Characteristics Push-Pull Push-Pull Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-1046-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
7 suppliers
 - 74ALVCH16500DGG512 - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP; Other; TSSOP
Logic Family CMOS
View Details
2 suppliers
Shift Registers - 1727-3380-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
4 suppliers
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595ABQ/GX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +6.5
Output Characteristics 3-State
View Details