DIODES Incorporated Oscillators - 49SMLB040(T) 49SMLB040(T)

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 856191-49SMLB040(T) Series: SaRonix-eCera™ 49SMLB Features: Crystal Package: Reel - TR Family Name: 49SMLB040 Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 856191-49SMLB040(T) Series: SaRonix-eCera™ 49SMLB Features: Crystal Package: Reel - TR Family Name: 49SMLB040 Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 49SMLB040(T) - 856191-49SMLB040(T) - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 49SMLB040(T)
856191-49SMLB040(T)
Oscillators - 49SMLB040(T) 856191-49SMLB040(T)
Manufacturer: Diodes Incorporated Win Source Part Number: 856191-49SMLB040(T) Series: SaRonix-eCera™ 49SMLB Features: Crystal Package: Reel - TR Family Name: 49SMLB040 Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 856191-49SMLB040(T)
Series: SaRonix-eCera™ 49SMLB
Features: Crystal
Package: Reel - TR
Family Name: 49SMLB040
Categories: Crystals
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 856191-49SMLB040(T)
Product Name Oscillators - 49SMLB040(T)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI622T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-130-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers