DIODES Incorporated 60V 180MA SOT23 MOSFET Transistor 2N7002AQ-7

Description
MOSFET N-CH 60V 180MA SOT23 Product overview: 2N7002AQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002AQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 180MA SOT23 Product overview: 2N7002AQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002AQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 180MA SOT23 MOSFET Transistor
278-2N7002AQ-7
60V 180MA SOT23 MOSFET Transistor 278-2N7002AQ-7
MOSFET N-CH 60V 180MA SOT23 Product overview: 2N7002AQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002AQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 180MA SOT23 Product overview: 2N7002AQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002AQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002AQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002AQ-7DICT-ND
Single FETs, MOSFETs 2N7002AQ-7DICT-ND
N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002AQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002AQ-7DITR-ND
Single FETs, MOSFETs 2N7002AQ-7DITR-ND
N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002AQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002AQ-7DIDKR-ND
Single FETs, MOSFETs 2N7002AQ-7DIDKR-ND
N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 180mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002AQ-7 - 845662-2N7002AQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002AQ-7
845662-2N7002AQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002AQ-7 845662-2N7002AQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 845662-2N7002AQ-7 Series: Automotive, AEC-Q101 Features: 60 V Package: Reel - TR Family Name: 2N7002 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 2N7002AQ-7-ND, 2N7002AQ-7DICT, 2N7002AQ-7DITR, 2N7002AQ-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 845662-2N7002AQ-7
Series: Automotive, AEC-Q101
Features: 60 V
Package: Reel - TR
Family Name: 2N7002
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 2N7002AQ-7-ND, 2N7002AQ-7DICT, 2N7002AQ-7DITR, 2N7002AQ-7DIDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 2N7002 Family

MOSFET 2N7002 Family

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002AQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002AQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002AQ-7
MOSFET N-CH 60V 180MA SOT23

MOSFET N-CH 60V 180MA SOT23

Supplier's Site
Single FETs, MOSFETs - 2N7002AQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002AQ-7
Single FETs, MOSFETs 2N7002AQ-7
MOSFET N-CH 60V 180MA SOT23

MOSFET N-CH 60V 180MA SOT23

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.18A, Sot-23 Rohs Compliant Diodes Inc. - 30AK0332 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.18A, Sot-23 Rohs Compliant Diodes Inc.
30AK0332
Mosfet, N-Ch, 60V, 0.18A, Sot-23 Rohs Compliant Diodes Inc. 30AK0332
MOSFET, N-CH, 60V, 0.18A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.18A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2N7002AQ-7 2N7002AQ-7DICT-ND 845662-2N7002AQ-7 2N7002AQ-7 2N7002AQ-7 2N7002AQ-7 30AK0332
Product Name 60V 180MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002AQ-7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.18A, Sot-23 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 8.00E-5 kS
PD 540 milliwatts 370 milliwatts
Unlock Full Specs
to access all available technical data