DIODES Incorporated Repetitive Reverse Voltage Vrrm Max Diodes Inc. 1N5817-B.

Description
Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Description
Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 61AC3282 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Reverse Voltage Vrrm Max Diodes Inc.
61AC3282
Repetitive Reverse Voltage Vrrm Max Diodes Inc. 61AC3282
Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC3282
Product Name Repetitive Reverse Voltage Vrrm Max Diodes Inc.
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5419 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diodes - NC404 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details