TE Connectivity Torque Sensors 10217187-00

Description
Electrical Characteristics Full Scale Range (LBF) : 20 Full Scale Range (NEWTM) : 25 Supply Voltage (VDC) : -15 - 15 Operation/Applicatio n Output Signal Details : ±5 V Rotation Speed (RPM) : Static Other Force Direction : Counterclockwise, Clockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Static Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 20 Full Scale Range (NEWTM) : 25 Supply Voltage (VDC) : -15 - 15 Operation/Applicatio n Output Signal Details : ±5 V Rotation Speed (RPM) : Static Other Force Direction : Counterclockwise, Clockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Static Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Sensors - 10217187-00 - TE Connectivity
Berwyn, PA, United States
Torque Sensors
10217187-00
Torque Sensors 10217187-00
Electrical Characteristics Full Scale Range (LBF) : 20 Full Scale Range (NEWTM) : 25 Supply Voltage (VDC) : -15 - 15 Operation/Applicatio n Output Signal Details : ±5 V Rotation Speed (RPM) : Static Other Force Direction : Counterclockwise, Clockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Static Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 20
  • Full Scale Range (NEWTM) : 25
  • Supply Voltage (VDC) : -15 - 15

Operation/Application


  • Output Signal Details : ±5 V
  • Rotation Speed (RPM) : Static

Other


  • Force Direction : Counterclockwise, Clockwise
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Torque Sensor Type : Static Torque Sensors

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Torque Sensors
Product Number 10217187-00
Product Name Torque Sensors
Torque 240 In-lbs (277 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 10208133-00 - TE Connectivity
Specs
Torque 7680 In-lbs (8856 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - ECD109-20-C20002 - TE Connectivity
Specs
Torque 192 In-lbs (221 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - 20020544-00 - TE Connectivity
Specs
Torque 2880 In-lbs (3321 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - EFCA7-200-X00001 - TE Connectivity
Specs
Torque 192 to 1920 In-lbs (221 to 2214 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details