TE Connectivity Torque Sensors ECD109-50-C20002

Description
Electrical Characteristics Full Scale Range (LBF) : 40 Full Scale Range (NEWTM) : 50 Supply Voltage (VDC) : 1 - 10 Operation/Applicatio n Output Signal Details : ±2 mV/V Rotation Speed (RPM) : 1250 - 3000 Other Force Direction : Clockwise, Counterclockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Dynamic Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 40 Full Scale Range (NEWTM) : 50 Supply Voltage (VDC) : 1 - 10 Operation/Applicatio n Output Signal Details : ±2 mV/V Rotation Speed (RPM) : 1250 - 3000 Other Force Direction : Clockwise, Counterclockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Dynamic Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Sensors - ECD109-50-C20002 - TE Connectivity
Berwyn, PA, United States
Torque Sensors
ECD109-50-C20002
Torque Sensors ECD109-50-C20002
Electrical Characteristics Full Scale Range (LBF) : 40 Full Scale Range (NEWTM) : 50 Supply Voltage (VDC) : 1 - 10 Operation/Applicatio n Output Signal Details : ±2 mV/V Rotation Speed (RPM) : 1250 - 3000 Other Force Direction : Clockwise, Counterclockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Dynamic Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 40
  • Full Scale Range (NEWTM) : 50
  • Supply Voltage (VDC) : 1 - 10

Operation/Application


  • Output Signal Details : ±2 mV/V
  • Rotation Speed (RPM) : 1250 - 3000

Other


  • Force Direction : Clockwise, Counterclockwise
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Torque Sensor Type : Dynamic Torque Sensors

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Torque Sensors
Product Number ECD109-50-C20002
Product Name Torque Sensors
Torque 480 In-lbs (553 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 10205843-00 - TE Connectivity
Specs
Torque 2400 In-lbs (2767 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - ECS106-100-C20002 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - 10217187-00 - TE Connectivity
Specs
Torque 240 In-lbs (277 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - 20010504-00 - TE Connectivity
Specs
Torque 2880 In-lbs (3321 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details