The MR55-5000 is a torque sensor with a capacity of 5000 lbFin (550 Nm) and a 3/4" square drive on each end for inline use with torque wrenches or OEM applications. It features Plug & Test™ technology for seamless integration with Mark-10 indicators, storing calibration data in a smart connector. The sensor has an accuracy of ±0.6% of full scale, a safe overload rating of 150% of full scale, and weighs 1.9 lb (0.9 kg). A combined calibration certificate with a Mark-10 indicator is available as option CERT-SI.
This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000 lbFin (550 Nm). Requires a Mark-10 indicator, available separately.
| Mark-10 Corporation | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | MR55-5000 |
| Product Name | MR55-5000 - Torque sensor, 5000 lbFin / 400 lbFft / 55 kgFm / 55000 Ncm / 550 Nm |
| Torque | 4867 In-lbs (5612 kg-cm) |