TE Connectivity Torque Sensors EFCA7-200-S00001

Description
Electrical Characteristics Full Scale Range (LBF) : 16, 160 Full Scale Range (NEWTM) : 200, 20 Supply Voltage (VDC) : 10 - 28 Operation/Applicatio n Output Signal Details : ±10 V Rotation Speed (RPM) : 180 Other Force Direction : Counterclockwise, Clockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Automotive Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 16, 160 Full Scale Range (NEWTM) : 200, 20 Supply Voltage (VDC) : 10 - 28 Operation/Applicatio n Output Signal Details : ±10 V Rotation Speed (RPM) : 180 Other Force Direction : Counterclockwise, Clockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Automotive Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Sensors - EFCA7-200-S00001 - TE Connectivity
Berwyn, PA, United States
Torque Sensors
EFCA7-200-S00001
Torque Sensors EFCA7-200-S00001
Electrical Characteristics Full Scale Range (LBF) : 16, 160 Full Scale Range (NEWTM) : 200, 20 Supply Voltage (VDC) : 10 - 28 Operation/Applicatio n Output Signal Details : ±10 V Rotation Speed (RPM) : 180 Other Force Direction : Counterclockwise, Clockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Automotive Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 16, 160
  • Full Scale Range (NEWTM) : 200, 20
  • Supply Voltage (VDC) : 10 - 28

Operation/Application


  • Output Signal Details : ±10 V
  • Rotation Speed (RPM) : 180

Other


  • Force Direction : Counterclockwise, Clockwise
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Torque Sensor Type : Automotive Torque Sensors

Usage Conditions


  • Accuracy (PCTFS) : ±.15
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Torque Sensors
Product Number EFCA7-200-S00001
Product Name Torque Sensors
Torque 192 to 1920 In-lbs (221 to 2214 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20029461-00 - TE Connectivity
Specs
Torque 38.4 to 384 In-lbs (44.28 to 443 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - 20012447-00 - TE Connectivity
Specs
Torque 7200 In-lbs (8302 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - ECS106-20-C20001 - TE Connectivity
Specs
Torque 192 In-lbs (221 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - 11025741-00 - TE Connectivity
Specs
Torque 46080 In-lbs (53133 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details