Digital Systems Engineering, Inc. (DSE) Programmable Tactical Awareness Controller PTAC-15+

Description
DSE’s Programmable Tactical Awareness Controller (PTAC-15+) is a ruggedized military 15-inch LCD display, engineered to operate under the most extreme environments found within military applications. The PTAC-15+ offers a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The ruggedized military computer display can be used in operations such as situational awareness and vehicle tracking, and surveillance and reconnaissance. The PTAC-15+ display can be used in either day or night operations. It comes equipped with features such as enhanced sunlight readability with high brightness, low power consumption and is NVIS compliant. DSE’s integrated NVIS options either produce near zero color shift or slight color shift for full sunlight readability. The integrated NVIS is MIL-STD-3009 compliant, and can be viewed with NVGs (Night Vision Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements. Standard Features 15.0" TFT AM LCD XGA (1024 x 768) (2) RGB Video Input (1) RGB Output (4) Composite Video Input (12) Programmable Tactile Buttons (ASCII or HEX code via RS232 protocol) - Tactile Button OSD User Interface (MIL-PRF-22885G; 1 million+ actuations) LED Backlight Enhanced Sunlight Readability Transflective Enhancement Antireflective/Antig lare Surface Treatments Milled AL Case (IP67/NEMA 6) Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 32 Watts Max Power Consumption Optional Features Internal NVIS Compliance (MIL-STD 3009) Analog Resistve Toucscreen (works on both RGB ports)
Description
DSE’s Programmable Tactical Awareness Controller (PTAC-15+) is a ruggedized military 15-inch LCD display, engineered to operate under the most extreme environments found within military applications. The PTAC-15+ offers a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The ruggedized military computer display can be used in operations such as situational awareness and vehicle tracking, and surveillance and reconnaissance. The PTAC-15+ display can be used in either day or night operations. It comes equipped with features such as enhanced sunlight readability with high brightness, low power consumption and is NVIS compliant. DSE’s integrated NVIS options either produce near zero color shift or slight color shift for full sunlight readability. The integrated NVIS is MIL-STD-3009 compliant, and can be viewed with NVGs (Night Vision Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements. Standard Features 15.0" TFT AM LCD XGA (1024 x 768) (2) RGB Video Input (1) RGB Output (4) Composite Video Input (12) Programmable Tactile Buttons (ASCII or HEX code via RS232 protocol) - Tactile Button OSD User Interface (MIL-PRF-22885G; 1 million+ actuations) LED Backlight Enhanced Sunlight Readability Transflective Enhancement Antireflective/Antig lare Surface Treatments Milled AL Case (IP67/NEMA 6) Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 32 Watts Max Power Consumption Optional Features Internal NVIS Compliance (MIL-STD 3009) Analog Resistve Toucscreen (works on both RGB ports)

Suppliers

Company
Product
Description
Supplier Links
Programmable Tactical Awareness Controller - PTAC-15+ - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
Programmable Tactical Awareness Controller
PTAC-15+
Programmable Tactical Awareness Controller PTAC-15+
DSE’s Programmable Tactical Awareness Controller (PTAC-15+) is a ruggedized military 15-inch LCD display, engineered to operate under the most extreme environments found within military applications. The PTAC-15+ offers a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The ruggedized military computer display can be used in operations such as situational awareness and vehicle tracking, and surveillance and reconnaissance. The PTAC-15+ display can be used in either day or night operations. It comes equipped with features such as enhanced sunlight readability with high brightness, low power consumption and is NVIS compliant. DSE’s integrated NVIS options either produce near zero color shift or slight color shift for full sunlight readability. The integrated NVIS is MIL-STD-3009 compliant, and can be viewed with NVGs (Night Vision Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements. Standard Features 15.0" TFT AM LCD XGA (1024 x 768) (2) RGB Video Input (1) RGB Output (4) Composite Video Input (12) Programmable Tactile Buttons (ASCII or HEX code via RS232 protocol) - Tactile Button OSD User Interface (MIL-PRF-22885G; 1 million+ actuations) LED Backlight Enhanced Sunlight Readability Transflective Enhancement Antireflective/Antig lare Surface Treatments Milled AL Case (IP67/NEMA 6) Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 32 Watts Max Power Consumption Optional Features Internal NVIS Compliance (MIL-STD 3009) Analog Resistve Toucscreen (works on both RGB ports)

DSE’s Programmable Tactical Awareness Controller (PTAC-15+) is a ruggedized military 15-inch LCD display, engineered to operate under the most extreme environments found within military applications. The PTAC-15+ offers a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions.

The ruggedized military computer display can be used in operations such as situational awareness and vehicle tracking, and surveillance and reconnaissance. The PTAC-15+ display can be used in either day or night operations. It comes equipped with features such as enhanced sunlight readability with high brightness, low power consumption and is NVIS compliant. DSE’s integrated NVIS options either produce near zero color shift or slight color shift for full sunlight readability. The integrated NVIS is MIL-STD-3009 compliant, and can be viewed with NVGs (Night Vision Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements.

Standard Features

  • 15.0" TFT AM LCD XGA (1024 x 768)
  • (2) RGB Video Input
  • (1) RGB Output
  • (4) Composite Video Input
  • (12) Programmable Tactile Buttons (ASCII or HEX code via RS232 protocol)
    - Tactile Button OSD User Interface (MIL-PRF-22885G; 1 million+ actuations)
  • LED Backlight
  • Enhanced Sunlight Readability
  • Transflective Enhancement
  • Antireflective/Antiglare Surface Treatments
  • Milled AL Case (IP67/NEMA 6)
  • Military Grade Sealed Connectors
  • Wide Range Input (10-36 VDC)†
  • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
  • 32 Watts Max Power Consumption

Optional Features

  • Internal NVIS Compliance (MIL-STD 3009)
  • Analog Resistve Toucscreen (works on both RGB ports)

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Touch Screen Displays
Product Number PTAC-15+
Product Name Programmable Tactical Awareness Controller
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-4206/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Resistive
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Touch Screens - 2300-FTAS00-10.4AS-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details