DigiKey I/O Expanders MAX7318AAG+T-ND

Description
I/O Expander 16 I²C, SMBus 400kHz 24-SSOP
Request a Quote Datasheet
Description
I/O Expander 16 I²C, SMBus 400kHz 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MAX7318AAG+T-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MAX7318AAG+T-ND
I/O Expanders MAX7318AAG+T-ND
I/O Expander 16 I²C, SMBus 400kHz 24-SSOP

I/O Expander 16 I²C, SMBus 400kHz 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX7318AAG+T-ND
Product Name I/O Expanders
Technology I2C; SMBus
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 505-ADP5587ACPZ-1-R7DKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.65V ~ 3.6V
View Details
Controllers - 175-MAX3420EETG+TTR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9911BCPZ-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad, CSP
View Details
Sensor and Detector Interfaces - 175-MAX31855EASA+TCT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details