DigiKey I/O Expanders 175-MAX7314ATG+TTR-ND

Description
I/O Expander 18 I²C 400kHz 24-TQFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 18 I²C 400kHz 24-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 175-MAX7314ATG+TTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 18 I²C 400kHz 24-TQFN (4x4)

I/O Expander 18 I²C 400kHz 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX7314ATG+TTR-ND
Product Name I/O Expanders
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9911BCPZ-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad, CSP
View Details
Direct Digital Synthesis (DDS) - 505-AD9837BCPZ-RL7DKR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 10-VFDFN Exposed Pad, CSP
View Details
I/O Expanders - 175-MAX7314AEG+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Controllers - 175-DS2482X-100+TDKR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.9V ~ 5.5V
View Details