DigiKey I/O Expanders MAX7312ATG+-ND

Description
I/O Expander 16 I²C, SMBus 400kHz 24-TQFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 16 I²C, SMBus 400kHz 24-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MAX7312ATG+-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MAX7312ATG+-ND
I/O Expanders MAX7312ATG+-ND
I/O Expander 16 I²C, SMBus 400kHz 24-TQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX7312ATG+-ND
Product Name I/O Expanders
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 505-ADIN2111BCPZ-R7DKR-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
Controllers - 505-FIDO5200BBCZ-ND - DigiKey
Specs
Technology Ethernet; MII, RMII
Device Type Line / Bus Controller
Supply Voltage 1.2V; 3.3V
View Details
Direct Digital Synthesis (DDS) - 505-AD9956YCPZ-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 48-VFQFN Exposed Pad, CSP
View Details
CODECS - 505-AD1938WBSTZ-RLCT-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details