DigiKey Direct Digital Synthesis (DDS) 505-AD9912ABCPZ-ND

Description
Direct Digital Synthesis IC 14 b 1GHz 48 b Tuning 64-LFCSP-VQ (9x9)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 14 b 1GHz 48 b Tuning 64-LFCSP-VQ (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD9912ABCPZ-ND
Direct Digital Synthesis (DDS) 505-AD9912ABCPZ-ND
Direct Digital Synthesis IC 14 b 1GHz 48 b Tuning 64-LFCSP-VQ (9x9)

Direct Digital Synthesis IC 14 b 1GHz 48 b Tuning 64-LFCSP-VQ (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD9912ABCPZ-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9833SRMZ-EP-RL7CT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Sensor and Detector Interfaces - 505-AD8496ARMZ-R7TR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
I/O Expanders - 175-MAX7325ATG+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD9914BCPZ-CSL-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 88-VFQFN Exposed Pad, CSP
View Details