DigiKey RF Transceiver ICs MAX7031MATJ50+-ND

Description
IC RF TxRx Only General ISM < 1GHz 315MHz 32-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 315MHz 32-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MAX7031MATJ50+-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MAX7031MATJ50+-ND
RF Transceiver ICs MAX7031MATJ50+-ND
IC RF TxRx Only General ISM < 1GHz 315MHz 32-WFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 315MHz 32-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX7031MATJ50+-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 315 MHz
Data Rate 66 kbps
Bias Current 6.4 to 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7021-NBCPZ-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
View Details
RF Transceiver ICs - ADF7021-VBCPZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 960 MHz
Data Rate 24 kbps
View Details
RF Transceiver ICs - 505-AD9361BBCZ-REELTR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - 505-ADRV9006BBCZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 30 to 6000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details