M4 120MHZ, RISC-V CO PROCESSOR,
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 505-MAX32690GWE+TTR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth |
| Interface | USB |
| Operating Frequency | 2360 to 2500 MHz |
| Data Rate | 2000 kbps |