DigiKey
Display Drivers
MAX6951EEE+-ND
Description
LED Driver 16-QSOP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 16-QSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6951EEE+-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
Serial-3 Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 2.3V ~ 5.5V
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Technology
SPI; I2C
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Technology
I2C; SMBus
Device Type
Port / Bus Expander
Supply Voltage
Other; 2V ~ 5.5V
View Details