DigiKey I/O Expanders 175-MAX7310ATE+TDKR-ND

Description
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Request a Quote Datasheet
Description
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 175-MAX7310ATE+TDKR-ND - DigiKey
Thief River Falls, MN, United States
IC XPNDR 400KHZ I2C SMBUS 16TQFN

IC XPNDR 400KHZ I2C SMBUS 16TQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX7310ATE+TDKR-ND
Product Name I/O Expanders
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD5933WYRSZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
Sensor and Detector Interfaces - 175-MAX32664GWEC+TCT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-WFBGA, WLBGA
View Details
Controllers - 175-DS2488X+TDKR-ND - DigiKey
Specs
Technology UART
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.63V
View Details
I/O Expanders - 175-MAX7311ATG+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details