DigiKey RF Amplifiers MAX2688EWS+TDKR-ND

Description
RF Amplifier IC GPS/GNSS 1575.42MHz 4-WLP (0.84x0.84)
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1575.42MHz 4-WLP (0.84x0.84)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2688EWS+TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2688EWS+TDKR-ND
RF Amplifiers MAX2688EWS+TDKR-ND
RF Amplifier IC GPS/GNSS 1575.42MHz 4-WLP (0.84x0.84)

RF Amplifier IC GPS/GNSS 1575.42MHz 4-WLP (0.84x0.84)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2688EWS+TDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 MHz
Minimum Gain 15.4 dB
Maximum Gain 15.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2629-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 4000 MHz
View Details
RF Amplifiers - 1127-1414-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-1614-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2700 MHz
View Details
RF Amplifiers - 1127-3466-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6000 to 20000 MHz
View Details