DigiKey RF Amplifiers 1127-1758-1-ND

Description
RF Amplifier IC General Purpose 0Hz ~ 20GHz 32-CSMT (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 20GHz 32-CSMT (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1758-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1758-1-ND
RF Amplifiers 1127-1758-1-ND
RF Amplifier IC General Purpose 0Hz ~ 20GHz 32-CSMT (5x5)

RF Amplifier IC General Purpose 0Hz ~ 20GHz 32-CSMT (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1758-1-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3405-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 10 to 10000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers - 1127-3308-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-2698-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 34000 to 42000 MHz
View Details
RF Amplifiers - 1127-1044-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 20000 MHz
View Details