DigiKey RF Amplifiers 1127-1556-ND

Description
RF Amplifier IC LTE, WiMax 0Hz ~ 4GHz 40-QFN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 0Hz ~ 4GHz 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1556-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1556-ND
RF Amplifiers 1127-1556-ND
RF Amplifier IC LTE, WiMax 0Hz ~ 4GHz 40-QFN (6x6)

RF Amplifier IC LTE, WiMax 0Hz ~ 4GHz 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1556-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 4000 MHz
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3443-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 32000 MHz
View Details
RF Amplifiers - 1127-1721-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 24000 to 28000 MHz
View Details
RF Amplifiers - 1127-2715-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 1000 to 12000 MHz
View Details
RF Amplifiers - 1127-3704-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12500 MHz
View Details