DigiKey RF Amplifiers MAX2679ENS+TTR-ND

Description
RF Amplifier IC GPS/GNSS 1.575GHz 4-WLP (0.83x0.83)
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1.575GHz 4-WLP (0.83x0.83)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2679ENS+TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2679ENS+TTR-ND
RF Amplifiers MAX2679ENS+TTR-ND
RF Amplifier IC GPS/GNSS 1.575GHz 4-WLP (0.83x0.83)

RF Amplifier IC GPS/GNSS 1.575GHz 4-WLP (0.83x0.83)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2679ENS+TTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3310-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 27000 to 33000 MHz
View Details
RF Amplifiers - 1127-1343-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM
Frequency Range 350 to 550 MHz
View Details
RF Amplifiers - 1127-3315-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 45000 MHz
View Details
RF Amplifiers - 1127-2932-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 0.0 to 6000 MHz
View Details