DigiKey RF Amplifiers 1127-2932-ND

Description
RF Amplifier IC HiperLAN, UNII 0Hz ~ 6GHz SOT-23-6
Request a Quote Datasheet
Description
RF Amplifier IC HiperLAN, UNII 0Hz ~ 6GHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2932-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2932-ND
RF Amplifiers 1127-2932-ND
RF Amplifier IC HiperLAN, UNII 0Hz ~ 6GHz SOT-23-6

RF Amplifier IC HiperLAN, UNII 0Hz ~ 6GHz SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2932-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 0.0 to 6000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3211-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 40000 MHz
Minimum Gain 13.5 dB
View Details
RF Amplifiers - 1127-3650-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Minimum Gain 13 dB
View Details
RF Amplifiers - 1127-2507-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 15500 MHz
View Details
RF Amplifiers - 1127-2641-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details