DigiKey RF Amplifiers 1127-3310-ND

Description
RF Amplifier IC VSAT 27GHz ~ 33GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 27GHz ~ 33GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3310-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3310-ND
RF Amplifiers 1127-3310-ND
RF Amplifier IC VSAT 27GHz ~ 33GHz Die

RF Amplifier IC VSAT 27GHz ~ 33GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3310-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 27000 to 33000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1797-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 26500 MHz
View Details
RF Amplifiers - 1127-1403-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-3404-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 10 to 10000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers - 1127-1578-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 230 to 660 MHz
View Details