DigiKey RF Amplifiers MAX2668EYT+-ND

Description
RF Amplifier IC HSPA, LTE 850MHz ~ 1GHz 6-UTLGA (1.5x1.0)
Request a Quote Datasheet
Description
RF Amplifier IC HSPA, LTE 850MHz ~ 1GHz 6-UTLGA (1.5x1.0)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2668EYT+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2668EYT+-ND
RF Amplifiers MAX2668EYT+-ND
RF Amplifier IC HSPA, LTE 850MHz ~ 1GHz 6-UTLGA (1.5x1.0)

RF Amplifier IC HSPA, LTE 850MHz ~ 1GHz 6-UTLGA (1.5x1.0)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2668EYT+-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications HSPA, LTE
Frequency Range 850 to 1000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3504-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 22000 MHz
View Details
RF Amplifiers - 1127-1644-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - 1127-1543-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 2100 to 2900 MHz
View Details
RF Amplifiers - 1127-3473-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details