DigiKey RF Amplifiers 1127-3090-ND

Description
RF Amplifier IC VSAT, DBS 12GHz ~ 16GHz 16-QFN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT, DBS 12GHz ~ 16GHz 16-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3090-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3090-ND
RF Amplifiers 1127-3090-ND
RF Amplifier IC VSAT, DBS 12GHz ~ 16GHz 16-QFN (6x6)

RF Amplifier IC VSAT, DBS 12GHz ~ 16GHz 16-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3090-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
Minimum Gain 31 dB
Maximum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3299-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 20000 to 32000 MHz
View Details
RF Amplifiers - 1127-3329-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-3468-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 25000 MHz
View Details
RF Amplifiers - 1127-2705-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 42000 MHz
View Details