DigiKey RF Amplifiers 1127-1868-2-ND

Description
RF Amplifier IC LTE, WiMax 0Hz ~ 10GHz 6-LFCSP (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 0Hz ~ 10GHz 6-LFCSP (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1868-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1868-2-ND
RF Amplifiers 1127-1868-2-ND
RF Amplifier IC LTE, WiMax 0Hz ~ 10GHz 6-LFCSP (2x2)

RF Amplifier IC LTE, WiMax 0Hz ~ 10GHz 6-LFCSP (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1868-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 10000 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1362-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details
RF Amplifiers - 1127-3651-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5000 to 10000 MHz
View Details
RF Amplifiers - 1127-1596-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 22000 to 26500 MHz
View Details
RF Amplifiers - 1127-3416-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
View Details