DigiKey RF Transceiver ICs MAX2511EEI-ND

Description
"IC RF TxRx Only General ISM < 1GHz 200MHz ~ 440MHz 28-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"IC RF TxRx Only General ISM < 1GHz 200MHz ~ 440MHz 28-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MAX2511EEI-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MAX2511EEI-ND
RF Transceiver ICs MAX2511EEI-ND
"IC RF TxRx Only General ISM < 1GHz 200MHz ~ 440MHz 28-SSOP (0.154"", 3.90mm Width)"

"IC RF TxRx Only General ISM < 1GHz 200MHz ~ 440MHz 28-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2511EEI-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7020BCPZ-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 431 to 956 MHz
Data Rate 200 kbps
View Details
RF Receivers - AD6688BBPZRL-3000-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details
RF Receivers - 62-GT-90-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1559 to 1606 MHz
View Details
RF Transceiver ICs - 505-AD9361BBCZ-REELCT-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details