DigiKey RF Transceiver ICs MAX2510EEI+T-ND

Description
"IC RF TxRx Only General ISM < 1GHz 100MHz ~ 600MHz 28-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"IC RF TxRx Only General ISM < 1GHz 100MHz ~ 600MHz 28-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MAX2510EEI+T-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MAX2510EEI+T-ND
RF Transceiver ICs MAX2510EEI+T-ND
"IC RF TxRx Only General ISM < 1GHz 100MHz ~ 600MHz 28-SSOP (0.154"", 3.90mm Width)"

"IC RF TxRx Only General ISM < 1GHz 100MHz ~ 600MHz 28-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2510EEI+T-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9363ABCZ-REELCT-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage Other; 1.3V
Operating Frequency 325 to 3800 MHz
View Details
RF Receivers - 175-MAX2769BETI/V+TCT-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
RF Receivers - 1127-3279-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 2.7V
Operating Frequency 57000 to 64000 MHz
View Details
RF Transceiver ICs - 505-AD9988BBPZRL-4D4ACTR-ND - DigiKey
Specs
Device Type Transceiver
Technology CDMA
Operating Frequency 25 to 12000 MHz
View Details