DigiKey RF Transceiver ICs 505-AD9361BBCZ-REELCT-ND

Description
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet
Description
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-AD9361BBCZ-REELCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-AD9361BBCZ-REELCT-ND
RF Transceiver ICs 505-AD9361BBCZ-REELCT-ND
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA

IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-AD9361BBCZ-REELCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
Operating Frequency 70 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 175-MAX32690EXEBL+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - 505-ADF7241BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 250 kbps
View Details
RF Receivers - 505-MAX2769BETI/V+-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
Telecom - 73M1906B-IVT/F-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details