DigiKey Analog to Digital Converters (ADC) LTM9012CY-AB#PBF-ND

Description
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 221-BGA (15x11.25)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 221-BGA (15x11.25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTM9012CY-AB#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTM9012CY-AB#PBF-ND
Analog to Digital Converters (ADC) LTM9012CY-AB#PBF-ND
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 221-BGA (15x11.25)

14 Bit Analog to Digital Converter 4 Input 4 Pipelined 221-BGA (15x11.25)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTM9012CY-AB#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 221-BFBGA
Packing Method Tray
Pins 221
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4003BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1110CAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4131-8BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4084BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details