DigiKey
Analog to Digital Converters (ADC)
505-AD4086BBCZ-ND
Description
IC ADC 14BIT 49-CSPBGA
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 14BIT 49-CSPBGA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-AD4086BBCZ-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Serial; SPI
|
|
Package Type
|
49-LFBGA, CSPBGA
|
|
Packing Method
|
Tray
|
|
Pins
|
49
|
|
Resolution
|
14 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
I2C; I2C
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Cut Tape (CT)
View Details
Interface Type
Parallel; Parallel
Package Type
SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method
Tube
View Details
Interface Type
Parallel; Parallel
Package Type
"20-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
View Details