DigiKey
Analog to Digital Converters (ADC)
505-AD4060BCPZ-RL7DKR-ND
Description
IC ADC 12BIT 14-LFCSP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 12BIT 14-LFCSP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-AD4060BCPZ-RL7DKR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Package Type
|
14-WFDFN Exposed Pad, CSP
|
|
Packing Method
|
Digi-Reel®
|
|
Pins
|
14
|
|
Resolution
|
12 bits
|
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
I2C; I2C
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
SPI; SPI
Package Type
32-WFQFN Exposed Pad, CSP
Packing Method
Digi-Reel®
View Details
Package Type
"16-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
Resolution
16 bits
View Details
Interface Type
Parallel; Parallel
Package Type
28-WFQFN Exposed Pad
Packing Method
Digi-Reel®
View Details