DigiKey RF Transceiver ICs LTC5800HWR-WHMA#PBF-ND

Description
IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - LTC5800HWR-WHMA#PBF-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
LTC5800HWR-WHMA#PBF-ND
RF Transceiver ICs LTC5800HWR-WHMA#PBF-ND
IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number LTC5800HWR-WHMA#PBF-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology WirelessHART
Operating Frequency 2400 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 175-MAX32690EXEBL+TCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - 505-MAX2832ETM+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 2500 MHz
View Details
RF Transceiver ICs - 505-LTC5800HWR-IPMA#PBF-ND - DigiKey
Specs
Device Type Transceiver
Technology 6LoWPAN
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - ADF7023-JBCPZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 902 to 958 MHz
View Details