DigiKey Analog to Digital Converters (ADC) LTC2460IDD#TRPBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2460IDD#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2460IDD#TRPBF-ND
Analog to Digital Converters (ADC) LTC2460IDD#TRPBF-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2460IDD#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 12-WFDFN Exposed Pad
Packing Method Tape Reel
Pins 12
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11614EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 161-LTC2450CDC#TRPBFCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 6-WFDFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1290ACEI+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4113BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details