DigiKey
Analog to Digital Converters (ADC)
175-ADC0820CCM+TDKR-ND
Description
IC ADC 8BIT 20-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 8BIT 20-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
175-ADC0820CCM+TDKR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Parallel; Parallel
|
|
Package Type
|
SOIC; "20-SOIC (0.295"", 7.50mm Width)"
|
|
Packing Method
|
Digi-Reel®
|
|
Resolution
|
8 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
64-FBGA, CSPBGA
Packing Method
Cut Tape (CT)
View Details
Package Type
16-UFBGA, WLCSP
Packing Method
Tape Reel
Pins
16
View Details
Interface Type
SPI; SPI
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
SPI; Microwire
Package Type
40-VFQFN Exposed Pad, CSP
Packing Method
Tray
View Details