DigiKey Analog to Digital Converters (ADC) 1127-1198-2-ND

Description
8, 12, 14, 16 Bit Analog to Digital Converter 1, 2, 4 Input 4 Pipelined 48-QFN (7x7)
Request a Quote Datasheet
Description
8, 12, 14, 16 Bit Analog to Digital Converter 1, 2, 4 Input 4 Pipelined 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 1127-1198-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
1127-1198-2-ND
Analog to Digital Converters (ADC) 1127-1198-2-ND
8, 12, 14, 16 Bit Analog to Digital Converter 1, 2, 4 Input 4 Pipelined 48-QFN (7x7)

8, 12, 14, 16 Bit Analog to Digital Converter 1, 2, 4 Input 4 Pipelined 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1127-1198-2-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Tape Reel
Pins 48
Resolution 8 to 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11606EUA+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4007BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11195ATE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-ICL7109CQH+TDCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Cut Tape (CT)
View Details