DigiKey
Display Drivers
ICM7225IPL-ND
Description
LED Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ICM7225IPL-ND |
|
Product Name
|
Display Drivers |
|
Supply Voltage
|
Other; 4V ~ 6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
42-UFBGA, WLCSP
View Details
Technology
I2C; SMBus
Device Type
Port / Bus Expander
Supply Voltage
Other; 2V ~ 5.5V
View Details
Technology
SPI; I2C
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Front End
Package Type
40-VFQFN Exposed Pad, CSP
Pins
40 #
View Details