DigiKey RF Amplifiers HMC995LP5GETR-ND

Description
RF Amplifier IC VSAT 12GHz ~ 16GHz 24-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 12GHz ~ 16GHz 24-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC995LP5GETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC995LP5GETR-ND
RF Amplifiers HMC995LP5GETR-ND
RF Amplifier IC VSAT 12GHz ~ 16GHz 24-QFN (5x5)

RF Amplifier IC VSAT 12GHz ~ 16GHz 24-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC995LP5GETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 12000 to 16000 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3043-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2700 MHz
View Details
RF Amplifiers - 1127-3718-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 4000 to 8000 MHz
View Details
RF Amplifiers - 1127-1362-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details
RF Amplifiers - 1127-1546-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 1300 to 2900 MHz
View Details