DigiKey RF Amplifiers 1127-3718-ND

Description
RF Amplifier IC Radar 4GHz ~ 8GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC Radar 4GHz ~ 8GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3718-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3718-ND
RF Amplifiers 1127-3718-ND
RF Amplifier IC Radar 4GHz ~ 8GHz Module

RF Amplifier IC Radar 4GHz ~ 8GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3718-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3428-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 1127-1493-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 1000 MHz
View Details
RF Amplifiers - 1127-3325-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 36000 MHz
View Details
RF Amplifiers - 1127-3404-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 10 to 10000 MHz
Minimum Gain 18 dB
View Details