DigiKey RF Amplifiers HMC864-ND

Description
RF Amplifier IC VSAT 24GHz ~ 29.5GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 24GHz ~ 29.5GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC864-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC864-ND
RF Amplifiers HMC864-ND
RF Amplifier IC VSAT 24GHz ~ 29.5GHz Die

RF Amplifier IC VSAT 24GHz ~ 29.5GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC864-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 29500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2979-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
View Details
RF Amplifiers - 1127-2801-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details
RF Amplifiers - 1127-1436-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6650 to 7650 MHz
View Details
RF Amplifiers - 1127-1539-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 700 to 1200 MHz
View Details