DigiKey RF Amplifiers 1127-1831-2-ND

Description
RF Amplifier IC General Purpose 40MHz ~ 960MHz 8-MSOPG
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 40MHz ~ 960MHz 8-MSOPG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1831-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1831-2-ND
RF Amplifiers 1127-1831-2-ND
RF Amplifier IC General Purpose 40MHz ~ 960MHz 8-MSOPG

RF Amplifier IC General Purpose 40MHz ~ 960MHz 8-MSOPG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1831-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40 to 960 MHz
Minimum Gain 5 dB
Maximum Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3577-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 10 to 2800 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 1127-3310-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 27000 to 33000 MHz
View Details
RF Amplifiers - 1127-2729-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-3668-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6000 MHz
View Details