DigiKey RF Amplifiers HMC715LP3ETR-ND

Description
RF Amplifier IC LTE, WiMax 2.1GHz ~ 2.9GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 2.1GHz ~ 2.9GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC715LP3ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC715LP3ETR-ND
RF Amplifiers HMC715LP3ETR-ND
RF Amplifier IC LTE, WiMax 2.1GHz ~ 2.9GHz 16-QFN (3x3)

RF Amplifier IC LTE, WiMax 2.1GHz ~ 2.9GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC715LP3ETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 2100 to 2900 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3556-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details
RF Amplifiers - 1127-3053-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 35000 MHz
View Details
RF Amplifiers - 1127-1669-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 0.0 to 18000 MHz
View Details
RF Amplifiers - 1127-2806-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount; 16-LFQFN Exposed Pad
View Details