DigiKey RF Amplifiers 1127-3640-2-ND

Description
RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3640-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3640-2-ND
RF Amplifiers 1127-3640-2-ND
RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)

RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3640-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, EDGE, W-CDMA
Frequency Range 3500 to 8000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1434-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6800 to 7400 MHz
View Details
RF Amplifiers - 1127-1873-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 6000 to 20000 MHz
View Details
RF Amplifiers - 1127-2856-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 28000 to 36000 MHz
View Details
RF Amplifiers - 1127-3318-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 81000 to 86000 MHz
View Details