DigiKey RF Amplifiers 1127-2639-ND

Description
RF Amplifier IC General Purpose 5GHz ~ 17GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5GHz ~ 17GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2639-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2639-ND
RF Amplifiers 1127-2639-ND
RF Amplifier IC General Purpose 5GHz ~ 17GHz Die

RF Amplifier IC General Purpose 5GHz ~ 17GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2639-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 17000 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1758-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-1862-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 1000 MHz
View Details
RF Amplifiers - 1127-2979-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
View Details
RF Amplifiers - 1127-3107-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3500 to 7000 MHz
View Details